763M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
763M
Description
MALLEABLE IRON MATERIAL
1 INCH
RIGID CONDUIT/IMC USED ON
7.37 INCH DIAMETER
5 STANDARD PACKAGE
6 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Description
MALLEABLE IRON MATERIAL
1 INCH
RIGID CONDUIT/IMC USED ON
7.37 INCH DIAMETER
5 STANDARD PACKAGE
6 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
763M
MALLEABLE IRON MATERIAL
1 INCH
RIGID CONDUIT/IMC USED ON
7.37 INCH DIAMETER
5 STANDARD PACKAGE
6 INCH TRADE SIZE
INCLUDES PLASTIC CAP
- MALLEABLE IRON MATERIAL
- 1 INCH
- RIGID CONDUIT/IMC USED ON
- 7.37 INCH DIAMETER
- 5 STANDARD PACKAGE
- 6 INCH TRADE SIZE
- INCLUDES PLASTIC CAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
763M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.26 inch (32 mm)
Material
Brass
View Details