760M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
760M
Description
MALLEABLE IRON MATERIAL
0.95 INCH
RIGID CONDUIT/IMC USED ON
5.03 INCH DIAMETER
25 STANDARD PACKAGE
4 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Description
MALLEABLE IRON MATERIAL
0.95 INCH
RIGID CONDUIT/IMC USED ON
5.03 INCH DIAMETER
25 STANDARD PACKAGE
4 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
760M
MALLEABLE IRON MATERIAL
0.95 INCH
RIGID CONDUIT/IMC USED ON
5.03 INCH DIAMETER
25 STANDARD PACKAGE
4 INCH TRADE SIZE
INCLUDES PLASTIC CAP
- MALLEABLE IRON MATERIAL
- 0.95 INCH
- RIGID CONDUIT/IMC USED ON
- 5.03 INCH DIAMETER
- 25 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- INCLUDES PLASTIC CAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
760M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter; Adapter
Size
0.6299 inch (16 mm)
Material
Nylon; Nylon 66
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details