757M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
757M
Description
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
3.25 INCH DIAMETER
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Description
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
3.25 INCH DIAMETER
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
757M
MALLEABLE IRON MATERIAL
0.85 INCH
RIGID CONDUIT/IMC USED ON
3.25 INCH DIAMETER
50 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
- MALLEABLE IRON MATERIAL
- 0.85 INCH
- RIGID CONDUIT/IMC USED ON
- 3.25 INCH DIAMETER
- 50 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- INCLUDES PLASTIC CAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
757M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Conduit clip
Size
0.3937 inch (10 mm)
Material
Nylon; Nylon
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details