756M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
756M
Description
MALLEABLE IRON MATERIAL
0.67 INCH
RIGID CONDUIT/IMC USED ON
2.77 INCH DIAMETER
50 STANDARD PACKAGE
2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Description
MALLEABLE IRON MATERIAL
0.67 INCH
RIGID CONDUIT/IMC USED ON
2.77 INCH DIAMETER
50 STANDARD PACKAGE
2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
756M
MALLEABLE IRON MATERIAL
0.67 INCH
RIGID CONDUIT/IMC USED ON
2.77 INCH DIAMETER
50 STANDARD PACKAGE
2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
- MALLEABLE IRON MATERIAL
- 0.67 INCH
- RIGID CONDUIT/IMC USED ON
- 2.77 INCH DIAMETER
- 50 STANDARD PACKAGE
- 2 INCH TRADE SIZE
- INCLUDES PLASTIC CAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
756M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
0.9843 inch (25 mm)
Material
Brass
View Details