751M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
751M
Description
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
1.13 INCH DIAMETER
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Description
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
1.13 INCH DIAMETER
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
751M
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
1.13 INCH DIAMETER
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INCLUDES PLASTIC CAP
- MALLEABLE IRON MATERIAL
- 0.4 INCH
- RIGID CONDUIT/IMC USED ON
- 1.13 INCH DIAMETER
- 500 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INCLUDES PLASTIC CAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
751M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
1.34 inch (34 mm)
Material
Nylon; Nylon
View Details