Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 681EMT

Description
DIE CAST ZINC MATERIAL 1.25 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet
Description
DIE CAST ZINC MATERIAL 1.25 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 681EMT - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
681EMT
Rigid/EMT Conduit Elbow Joint 681EMT
DIE CAST ZINC MATERIAL 1.25 INCH DIA SIZE EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE
  • DIE CAST ZINC MATERIAL
  • 1.25 INCH DIA SIZE
  • EMT CONDUIT USED ON
  • SET SCREW FEMALE/FEMALE INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 681EMT
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products