Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 671

Description
DIE CAST ZINC MATERIAL 1.29 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
Datasheet
Description
DIE CAST ZINC MATERIAL 1.29 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 671 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
671
Rigid/EMT Conduit Elbow Joint 671
DIE CAST ZINC MATERIAL 1.29 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
  • DIE CAST ZINC MATERIAL
  • 1.29 INCH DIA SIZE
  • RIGID CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1, NEC
  • WITH GASKET
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 671
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details