Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 670

Description
DIE CAST ZINC MATERIAL 1.09 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
Datasheet
Description
DIE CAST ZINC MATERIAL 1.09 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 670 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
670
Rigid/EMT Conduit Elbow Joint 670
DIE CAST ZINC MATERIAL 1.09 INCH DIA SIZE RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1, NEC WITH GASKET
  • DIE CAST ZINC MATERIAL
  • 1.09 INCH DIA SIZE
  • RIGID CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1, NEC
  • WITH GASKET
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 670
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details