Producto Electric Corp. Rigid/EMT Conduit Elbow Joint 650

Description
DIE CAST ZINC MATERIAL RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET
Datasheet
Description
DIE CAST ZINC MATERIAL RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 650 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Elbow Joint
650
Rigid/EMT Conduit Elbow Joint 650
DIE CAST ZINC MATERIAL RIGID CONDUIT USED ON THREADED MALE/FEMALE INSTALLATION 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 90 DEG BEND ANGLE INCLUDES GASKET
  • DIE CAST ZINC MATERIAL
  • RIGID CONDUIT USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 90 DEG BEND ANGLE
  • INCLUDES GASKET
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 650
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details