Producto Electric Corp. Rigid/EMT Conduit Bushing 504

Description
PLASTIC MATERIAL 0.59 INCH RIGID CONDUIT/IMC USED ON 2.08 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet
Description
PLASTIC MATERIAL 0.59 INCH RIGID CONDUIT/IMC USED ON 2.08 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - 504 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
504
Rigid/EMT Conduit Bushing 504
PLASTIC MATERIAL 0.59 INCH RIGID CONDUIT/IMC USED ON 2.08 INCH DIAMETER 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE PLASTIC INSULATED THROAT TYPE INSTALLATION THREADED FEMALE
  • PLASTIC MATERIAL
  • 0.59 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2.08 INCH DIAMETER
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • PLASTIC INSULATED THROAT TYPE
  • INSTALLATION THREADED FEMALE
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 504
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details