Producto Electric Corp. Service Entrance Head/Cap 4L

Description
ALUMINUM MATERIAL 3.5 INCH L X 4.5 INCH H SIZE SERVICE CABLE USED ON 1/0 TO 4/0 AWG WIRE SIZE 2 HOLE(S) APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
ALUMINUM MATERIAL 3.5 INCH L X 4.5 INCH H SIZE SERVICE CABLE USED ON 1/0 TO 4/0 AWG WIRE SIZE 2 HOLE(S) APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Head/Cap - 4L - Producto Electric Corp.
Orangeburg, NY, USA
Service Entrance Head/Cap
4L
Service Entrance Head/Cap 4L
ALUMINUM MATERIAL 3.5 INCH L X 4.5 INCH H SIZE SERVICE CABLE USED ON 1/0 TO 4/0 AWG WIRE SIZE 2 HOLE(S) APPLICABLE STANDARD NEMA FB-1
  • ALUMINUM MATERIAL
  • 3.5 INCH L X 4.5 INCH H SIZE
  • SERVICE CABLE USED ON
  • 1/0 TO 4/0 AWG WIRE SIZE
  • 2 HOLE(S)
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 4L
Product Name Service Entrance Head/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8722196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.64 inch (67 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details