42 -- ARMORED CABLE/FLEX CONDUIT CONNECTOR
Producto Electric Corp.
Armored Cable/Flex Conduit Connector
42
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
2.38 INCH
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
2.38 INCH
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
Datasheet
Suppliers
Armored Cable/Flex Conduit Connector
42
90 DEG TYPE
DIE CAST ZINC MATERIAL
2.38 INCH
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
ARMORED CABLE/FLEX CONDUIT
SINGLE CABLE OPENING
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 2.38 INCH
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- ARMORED CABLE/FLEX CONDUIT
- SINGLE CABLE OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
42 |
|
Product Name
|
Armored Cable/Flex Conduit Connector |
|
Fitting Type
|
Armored Cable/Flex Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Size
1.57 inch (40 mm)
Material
Cold Rolled Steel
View Details