Producto Electric Corp. Rigid/EMT Conduit Coupling 377

Description
MALLEABLE IRON MATERIAL 3.32 INCH IMC/RIGID CONDUIT USED ON 4.62 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 3.32 INCH IMC/RIGID CONDUIT USED ON 4.62 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 377 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
377
Rigid/EMT Conduit Coupling 377
MALLEABLE IRON MATERIAL 3.32 INCH IMC/RIGID CONDUIT USED ON 4.62 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 INSTALLATION THREADED THREE PIECE 37 MODEL
  • MALLEABLE IRON MATERIAL
  • 3.32 INCH
  • IMC/RIGID CONDUIT USED ON
  • 4.62 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION THREADED THREE PIECE
  • 37 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 377
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.13 inch (54 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details