351M -- RIGID/EMT CONDUIT BUSHING
Producto Electric Corp.
Rigid/EMT Conduit Bushing
351M
Description
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
1.13 INCH DIAMETER
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
Description
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
1.13 INCH DIAMETER
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
351M
MALLEABLE IRON MATERIAL
0.4 INCH
RIGID CONDUIT/IMC USED ON
1.13 INCH DIAMETER
500 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSTALLATION THREADED FEMALE
- MALLEABLE IRON MATERIAL
- 0.4 INCH
- RIGID CONDUIT/IMC USED ON
- 1.13 INCH DIAMETER
- 500 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSTALLATION THREADED FEMALE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
351M |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Terminal box
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details