Producto Electric Corp. Rigid/EMT Conduit Nipple 344

Description
MALLEABLE IRON MATERIAL 2.05 INCH RIGID CONDUIT/IMC USED ON 7.8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 2.05 INCH RIGID CONDUIT/IMC USED ON 7.8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 344 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
344
Rigid/EMT Conduit Nipple 344
MALLEABLE IRON MATERIAL 2.05 INCH RIGID CONDUIT/IMC USED ON 7.8 INCH DIAMETER 1 STANDARD PACKAGE 6 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
  • MALLEABLE IRON MATERIAL
  • 2.05 INCH
  • RIGID CONDUIT/IMC USED ON
  • 7.8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 344
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details