Producto Electric Corp. Rigid/EMT Conduit Nipple 343

Description
MALLEABLE IRON MATERIAL 2.16 INCH RIGID CONDUIT/IMC USED ON 6.68 INCH DIAMETER 1 STANDARD PACKAGE 5 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 2.16 INCH RIGID CONDUIT/IMC USED ON 6.68 INCH DIAMETER 1 STANDARD PACKAGE 5 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 343 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
343
Rigid/EMT Conduit Nipple 343
MALLEABLE IRON MATERIAL 2.16 INCH RIGID CONDUIT/IMC USED ON 6.68 INCH DIAMETER 1 STANDARD PACKAGE 5 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
  • MALLEABLE IRON MATERIAL
  • 2.16 INCH
  • RIGID CONDUIT/IMC USED ON
  • 6.68 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 343
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details