Producto Electric Corp. Rigid/EMT Conduit Nipple 341

Description
MALLEABLE IRON MATERIAL 1.82 INCH RIGID CONDUIT/IMC USED ON 5.52 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.82 INCH RIGID CONDUIT/IMC USED ON 5.52 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 341 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
341
Rigid/EMT Conduit Nipple 341
MALLEABLE IRON MATERIAL 1.82 INCH RIGID CONDUIT/IMC USED ON 5.52 INCH DIAMETER 5 STANDARD PACKAGE 4 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
  • MALLEABLE IRON MATERIAL
  • 1.82 INCH
  • RIGID CONDUIT/IMC USED ON
  • 5.52 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 341
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details