Producto Electric Corp. Rigid/EMT Conduit Nipple 340

Description
MALLEABLE IRON MATERIAL 1.7 INCH RIGID CONDUIT/IMC USED ON 4.9 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.7 INCH RIGID CONDUIT/IMC USED ON 4.9 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 340 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
340
Rigid/EMT Conduit Nipple 340
MALLEABLE IRON MATERIAL 1.7 INCH RIGID CONDUIT/IMC USED ON 4.9 INCH DIAMETER 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 34 MODEL
  • MALLEABLE IRON MATERIAL
  • 1.7 INCH
  • RIGID CONDUIT/IMC USED ON
  • 4.9 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 340
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details