Producto Electric Corp. Rigid/EMT Conduit Nipple 332

Description
DIE CAST ZINC MATERIAL 0.7 INCH RIGID CONDUIT/IMC USED ON 1 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.7 INCH RIGID CONDUIT/IMC USED ON 1 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 332 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
332
Rigid/EMT Conduit Nipple 332
DIE CAST ZINC MATERIAL 0.7 INCH RIGID CONDUIT/IMC USED ON 1 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.7 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 332
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details