Producto Electric Corp. Rigid/EMT Conduit Nipple 332-B

Description
DIE CAST ZINC MATERIAL 0.68 INCH RIGID CONDUIT/IMC USED ON 1.02 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.68 INCH RIGID CONDUIT/IMC USED ON 1.02 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 332-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
332-B
Rigid/EMT Conduit Nipple 332-B
DIE CAST ZINC MATERIAL 0.68 INCH RIGID CONDUIT/IMC USED ON 1.02 INCH DIAMETER 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.68 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.02 INCH DIAMETER
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 332-B
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details