Producto Electric Corp. Rigid/EMT Conduit Coupling 327ST

Description
ZINC PLATED STEEL MATERIAL 4.2 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.67 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 4.2 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.67 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 327ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
327ST
Rigid/EMT Conduit Coupling 327ST
ZINC PLATED STEEL MATERIAL 4.2 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.67 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 4.2 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 4.67 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 327ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details