Producto Electric Corp. Rigid/EMT Conduit Coupling 322ST

Description
ZINC PLATED STEEL MATERIAL 2.95 INCH EMT CONDUIT USED ON 1.78 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.95 INCH EMT CONDUIT USED ON 1.78 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 322ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
322ST
Rigid/EMT Conduit Coupling 322ST
ZINC PLATED STEEL MATERIAL 2.95 INCH EMT CONDUIT USED ON 1.78 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 2.95 INCH
  • EMT CONDUIT USED ON
  • 1.78 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 322ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details