Producto Electric Corp. Rigid/EMT Conduit Coupling 321ST

Description
ZINC PLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON 1.38 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON 1.38 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 321ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
321ST
Rigid/EMT Conduit Coupling 321ST
ZINC PLATED STEEL MATERIAL 2.15 INCH EMT CONDUIT USED ON 1.38 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 2.15 INCH
  • EMT CONDUIT USED ON
  • 1.38 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 321ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 2687450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details