Producto Electric Corp. Rigid/EMT Conduit Coupling 314

Description
DIE CAST ZINC MATERIAL 2.88 INCH EMT CONDUIT USED ON 2.07 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.88 INCH EMT CONDUIT USED ON 2.07 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 314 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
314
Rigid/EMT Conduit Coupling 314
DIE CAST ZINC MATERIAL 2.88 INCH EMT CONDUIT USED ON 2.07 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.88 INCH
  • EMT CONDUIT USED ON
  • 2.07 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 314
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details