Producto Electric Corp. Rigid/EMT Conduit Coupling 310ST

Description
ZINC PLATED STEEL MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.84 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.84 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 310ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
310ST
Rigid/EMT Conduit Coupling 310ST
ZINC PLATED STEEL MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.84 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 1.75 INCH
  • EMT CONDUIT USED ON
  • 0.84 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 310ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details