309ST -- RIGID/EMT CONDUIT CONNECTOR
Producto Electric Corp.
Rigid/EMT Conduit Connector
309ST
Description
ZINC PLATED STEEL MATERIAL
4.05 INCH
EMT CONDUIT USED ON
5.14 INCH DIAMETER
6 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE TIGHT
INSTALLATION SET SCREW
Description
ZINC PLATED STEEL MATERIAL
4.05 INCH
EMT CONDUIT USED ON
5.14 INCH DIAMETER
6 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE TIGHT
INSTALLATION SET SCREW
Datasheet
Suppliers
Rigid/EMT Conduit Connector
309ST
ZINC PLATED STEEL MATERIAL
4.05 INCH
EMT CONDUIT USED ON
5.14 INCH DIAMETER
6 STANDARD PACKAGE
4 INCH TRADE SIZE
CONCRETE TIGHT
INSTALLATION SET SCREW
- ZINC PLATED STEEL MATERIAL
- 4.05 INCH
- EMT CONDUIT USED ON
- 5.14 INCH DIAMETER
- 6 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- CONCRETE TIGHT
- INSTALLATION SET SCREW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
309ST |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Setscrew Connector; Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details