Producto Electric Corp. Rigid/EMT Conduit Connector 308

Description
DIE CAST ZINC MATERIAL 3.56 INCH RIGID/EMT/IMC CONDUIT USED ON 1.09 INCH THREAD LENGTH 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 3.56 INCH RIGID/EMT/IMC CONDUIT USED ON 1.09 INCH THREAD LENGTH 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 308 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
308
Rigid/EMT Conduit Connector 308
DIE CAST ZINC MATERIAL 3.56 INCH RIGID/EMT/IMC CONDUIT USED ON 1.09 INCH THREAD LENGTH 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 3.56 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1.09 INCH THREAD LENGTH
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 308
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details