Producto Electric Corp. Rigid/EMT Conduit Connector 307

Description
DIE CAST ZINC MATERIAL 3.37 INCH RIGID/EMT/IMC CONDUIT USED ON 1.06 INCH THREAD LENGTH 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 3.37 INCH RIGID/EMT/IMC CONDUIT USED ON 1.06 INCH THREAD LENGTH 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 307 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
307
Rigid/EMT Conduit Connector 307
DIE CAST ZINC MATERIAL 3.37 INCH RIGID/EMT/IMC CONDUIT USED ON 1.06 INCH THREAD LENGTH 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 3.37 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1.06 INCH THREAD LENGTH
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 307
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details