Producto Electric Corp. Rigid/EMT Conduit Connector 304BST

Description
ZINC PLATED STEEL MATERIAL 2.79 INCH EMT CONDUIT USED ON 2.19 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.79 INCH EMT CONDUIT USED ON 2.19 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 304BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
304BST
Rigid/EMT Conduit Connector 304BST
ZINC PLATED STEEL MATERIAL 2.79 INCH EMT CONDUIT USED ON 2.19 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 2.79 INCH
  • EMT CONDUIT USED ON
  • 2.19 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 304BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8725962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details