Producto Electric Corp. Rigid/EMT Conduit Connector 304

Description
DIE CAST ZINC MATERIAL 2.19 INCH EMT CONDUIT USED ON 0.72 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 2.19 INCH EMT CONDUIT USED ON 0.72 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 304 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
304
Rigid/EMT Conduit Connector 304
DIE CAST ZINC MATERIAL 2.19 INCH EMT CONDUIT USED ON 0.72 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 2.19 INCH
  • EMT CONDUIT USED ON
  • 0.72 INCH THREAD LENGTH
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 304
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details