Producto Electric Corp. Rigid/EMT Conduit Connector 303ST

Description
ZINC PLATED STEEL MATERIAL 2.38 INCH EMT CONDUIT USED ON 2.03 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.38 INCH EMT CONDUIT USED ON 2.03 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 303ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
303ST
Rigid/EMT Conduit Connector 303ST
ZINC PLATED STEEL MATERIAL 2.38 INCH EMT CONDUIT USED ON 2.03 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 2.38 INCH
  • EMT CONDUIT USED ON
  • 2.03 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 303ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details