Producto Electric Corp. Rigid/EMT Conduit Connector 303BST

Description
ZINC PLATED STEEL MATERIAL 2.46 INCH EMT CONDUIT USED ON 2.03 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.46 INCH EMT CONDUIT USED ON 2.03 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 303BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
303BST
Rigid/EMT Conduit Connector 303BST
ZINC PLATED STEEL MATERIAL 2.46 INCH EMT CONDUIT USED ON 2.03 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 2.46 INCH
  • EMT CONDUIT USED ON
  • 2.03 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 303BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details