Producto Electric Corp. Rigid/EMT Conduit Connector 301-OC

Description
DIE CAST ZINC MATERIAL 2.98 INCH EMT CONDUIT USED ON 1.16 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION 0.75 INCH OFFSET SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 2.98 INCH EMT CONDUIT USED ON 1.16 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION 0.75 INCH OFFSET SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 301-OC - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
301-OC
Rigid/EMT Conduit Connector 301-OC
DIE CAST ZINC MATERIAL 2.98 INCH EMT CONDUIT USED ON 1.16 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION 0.75 INCH OFFSET SET SCREW
  • DIE CAST ZINC MATERIAL
  • 2.98 INCH
  • EMT CONDUIT USED ON
  • 1.16 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION 0.75 INCH OFFSET SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 301-OC
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details