Producto Electric Corp. Rigid/EMT Conduit Connector 300

Description
DIE CAST ZINC MATERIAL 1.16 INCH EMT CONDUIT USED ON 0.41 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 1.16 INCH EMT CONDUIT USED ON 0.41 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 300 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
300
Rigid/EMT Conduit Connector 300
DIE CAST ZINC MATERIAL 1.16 INCH EMT CONDUIT USED ON 0.41 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 1.16 INCH
  • EMT CONDUIT USED ON
  • 0.41 INCH THREAD LENGTH
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 300
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details