Producto Electric Corp. Rigid/EMT Conduit Spacer/Clamp Back 291

Description
LENGTH 8.9 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 10 TRADE SIZE 4 INCH WIDTH 3.05 INCH APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
LENGTH 8.9 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 10 TRADE SIZE 4 INCH WIDTH 3.05 INCH APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Spacer/Clamp Back - 291 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Spacer/Clamp Back
291
Rigid/EMT Conduit Spacer/Clamp Back 291
LENGTH 8.9 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 10 TRADE SIZE 4 INCH WIDTH 3.05 INCH APPLICABLE STANDARD NEMA FB-1
  • LENGTH 8.9 INCH
  • MATERIAL MALLEABLE IRON
  • STANDARD PACKAGE 10
  • TRADE SIZE 4 INCH
  • WIDTH 3.05 INCH
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 291
Product Name Rigid/EMT Conduit Spacer/Clamp Back
Fitting Type Rigid/EMT Conduit Spacer/Clamp Back
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details