Producto Electric Corp. Rigid/EMT Conduit Spacer/Clamp Back 286

Description
LENGTH 3.92 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 100 TRADE SIZE 1 1/2 INCH WIDTH 1.61 INCH
Datasheet
Description
LENGTH 3.92 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 100 TRADE SIZE 1 1/2 INCH WIDTH 1.61 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Spacer/Clamp Back - 286 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Spacer/Clamp Back
286
Rigid/EMT Conduit Spacer/Clamp Back 286
LENGTH 3.92 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 100 TRADE SIZE 1 1/2 INCH WIDTH 1.61 INCH
  • LENGTH 3.92 INCH
  • MATERIAL MALLEABLE IRON
  • STANDARD PACKAGE 100
  • TRADE SIZE 1 1/2 INCH
  • WIDTH 1.61 INCH
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 286
Product Name Rigid/EMT Conduit Spacer/Clamp Back
Fitting Type Rigid/EMT Conduit Spacer/Clamp Back
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details