283 -- RIGID/EMT CONDUIT SPACER/CLAMP BACK
Producto Electric Corp.
Rigid/EMT Conduit Spacer/Clamp Back
283
Description
LENGTH 2.5 INCH
MATERIAL MALLEABLE IRON
STANDARD PACKAGE 500
TRADE SIZE 3/4 INCH
WIDTH 1.13 INCH
APPLICABLE STANDARD NEMA FB-1
Description
LENGTH 2.5 INCH
MATERIAL MALLEABLE IRON
STANDARD PACKAGE 500
TRADE SIZE 3/4 INCH
WIDTH 1.13 INCH
APPLICABLE STANDARD NEMA FB-1
Datasheet
Suppliers
Rigid/EMT Conduit Spacer/Clamp Back
283
LENGTH 2.5 INCH
MATERIAL MALLEABLE IRON
STANDARD PACKAGE 500
TRADE SIZE 3/4 INCH
WIDTH 1.13 INCH
APPLICABLE STANDARD NEMA FB-1
- LENGTH 2.5 INCH
- MATERIAL MALLEABLE IRON
- STANDARD PACKAGE 500
- TRADE SIZE 3/4 INCH
- WIDTH 1.13 INCH
- APPLICABLE STANDARD NEMA FB-1
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
283 |
|
Product Name
|
Rigid/EMT Conduit Spacer/Clamp Back |
|
Fitting Type
|
Rigid/EMT Conduit Spacer/Clamp Back
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Fixed external
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details