Producto Electric Corp. Rigid/EMT Conduit Spacer/Clamp Back 282

Description
LENGTH 2.38 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 500 TRADE SIZE 1/2 INCH WIDTH 1.05 INCH APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
LENGTH 2.38 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 500 TRADE SIZE 1/2 INCH WIDTH 1.05 INCH APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Spacer/Clamp Back - 282 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Spacer/Clamp Back
282
Rigid/EMT Conduit Spacer/Clamp Back 282
LENGTH 2.38 INCH MATERIAL MALLEABLE IRON STANDARD PACKAGE 500 TRADE SIZE 1/2 INCH WIDTH 1.05 INCH APPLICABLE STANDARD NEMA FB-1
  • LENGTH 2.38 INCH
  • MATERIAL MALLEABLE IRON
  • STANDARD PACKAGE 500
  • TRADE SIZE 1/2 INCH
  • WIDTH 1.05 INCH
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 282
Product Name Rigid/EMT Conduit Spacer/Clamp Back
Fitting Type Rigid/EMT Conduit Spacer/Clamp Back
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details