Producto Electric Corp. Rigid/EMT Conduit Connector 269

Description
DIE CAST ZINC MATERIAL 2.84 INCH RIGID/EMT/IMC CONDUIT USED ON 1.14 INCH THREAD LENGTH 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 2.84 INCH RIGID/EMT/IMC CONDUIT USED ON 1.14 INCH THREAD LENGTH 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 269 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
269
Rigid/EMT Conduit Connector 269
DIE CAST ZINC MATERIAL 2.84 INCH RIGID/EMT/IMC CONDUIT USED ON 1.14 INCH THREAD LENGTH 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 2.84 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1.14 INCH THREAD LENGTH
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 269
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details