Producto Electric Corp. Rigid/EMT Conduit Connector 268ST

Description
ZINC PLATED STEEL MATERIAL 4.22 INCH RIGID/EMT/IMC CONDUIT USED ON 5.01 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 4.22 INCH RIGID/EMT/IMC CONDUIT USED ON 5.01 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 268ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
268ST
Rigid/EMT Conduit Connector 268ST
ZINC PLATED STEEL MATERIAL 4.22 INCH RIGID/EMT/IMC CONDUIT USED ON 5.01 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 4.22 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 5.01 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 268ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details