Producto Electric Corp. Rigid/EMT Conduit Connector 267BST

Description
ZINC PLATED STEEL MATERIAL 4.2 INCH RIGID/EMT/IMC CONDUIT USED ON 4.67 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 4.2 INCH RIGID/EMT/IMC CONDUIT USED ON 4.67 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 267BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
267BST
Rigid/EMT Conduit Connector 267BST
ZINC PLATED STEEL MATERIAL 4.2 INCH RIGID/EMT/IMC CONDUIT USED ON 4.67 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 4.2 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 4.67 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 267BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details