Producto Electric Corp. Rigid/EMT Conduit Connector 266BST

Description
ZINC PLATED STEEL MATERIAL 4.1 INCH RIGID/EMT/IMC CONDUIT USED ON 3.94 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 4.1 INCH RIGID/EMT/IMC CONDUIT USED ON 3.94 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 266BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
266BST
Rigid/EMT Conduit Connector 266BST
ZINC PLATED STEEL MATERIAL 4.1 INCH RIGID/EMT/IMC CONDUIT USED ON 3.94 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 4.1 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 3.94 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 266BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details