Producto Electric Corp. Rigid/EMT Conduit Connector 265

Description
DIE CAST ZINC MATERIAL 2.11 INCH EMT CONDUIT USED ON 0.76 INCH THREAD LENGTH 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 2.11 INCH EMT CONDUIT USED ON 0.76 INCH THREAD LENGTH 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 265 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
265
Rigid/EMT Conduit Connector 265
DIE CAST ZINC MATERIAL 2.11 INCH EMT CONDUIT USED ON 0.76 INCH THREAD LENGTH 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 2.11 INCH
  • EMT CONDUIT USED ON
  • 0.76 INCH THREAD LENGTH
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 265
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details