Producto Electric Corp. Rigid/EMT Conduit Connector 264ST

Description
ZINC PLATED STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 2.46 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 2.46 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 264ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
264ST
Rigid/EMT Conduit Connector 264ST
ZINC PLATED STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 2.46 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 3.13 INCH
  • EMT CONDUIT USED ON
  • 2.46 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 264ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details