Producto Electric Corp. Rigid/EMT Conduit Connector 264BST

Description
ZINC PLATED STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 2.46 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 2.46 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 264BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
264BST
Rigid/EMT Conduit Connector 264BST
ZINC PLATED STEEL MATERIAL 3.13 INCH EMT CONDUIT USED ON 2.46 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 3.13 INCH
  • EMT CONDUIT USED ON
  • 2.46 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 264BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details