Producto Electric Corp. Rigid/EMT Conduit Connector 264-B

Description
DIE CAST ZINC MATERIAL 1.91 INCH EMT CONDUIT USED ON 0.62 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.91 INCH EMT CONDUIT USED ON 0.62 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 264-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
264-B
Rigid/EMT Conduit Connector 264-B
DIE CAST ZINC MATERIAL 1.91 INCH EMT CONDUIT USED ON 0.62 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.91 INCH
  • EMT CONDUIT USED ON
  • 0.62 INCH THREAD LENGTH
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 264-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details