Producto Electric Corp. Rigid/EMT Conduit Connector 263

Description
DIE CAST ZINC MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.59 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.59 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 263 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
263
Rigid/EMT Conduit Connector 263
DIE CAST ZINC MATERIAL 1.75 INCH EMT CONDUIT USED ON 0.59 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.75 INCH
  • EMT CONDUIT USED ON
  • 0.59 INCH THREAD LENGTH
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 263
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details