261-90 -- RIGID/EMT CONDUIT CONNECTOR
Producto Electric Corp.
Rigid/EMT Conduit Connector
261-90
Description
DIE CAST ZINC MATERIAL
1.47 INCH
EMT CONDUIT USED ON
0.52 INCH THREAD LENGTH
200 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION 90 DEG COMPRESSION
Description
DIE CAST ZINC MATERIAL
1.47 INCH
EMT CONDUIT USED ON
0.52 INCH THREAD LENGTH
200 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION 90 DEG COMPRESSION
Datasheet
Suppliers
Rigid/EMT Conduit Connector
261-90
DIE CAST ZINC MATERIAL
1.47 INCH
EMT CONDUIT USED ON
0.52 INCH THREAD LENGTH
200 STANDARD PACKAGE
3/4 INCH TRADE SIZE
INSTALLATION 90 DEG COMPRESSION
- DIE CAST ZINC MATERIAL
- 1.47 INCH
- EMT CONDUIT USED ON
- 0.52 INCH THREAD LENGTH
- 200 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- INSTALLATION 90 DEG COMPRESSION
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
261-90 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Fitting Type
|
Rigid/EMT Conduit Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Lock ring
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details