Producto Electric Corp. Rigid/EMT Conduit Connector 260BST

Description
ZINC PLATED STEEL MATERIAL 1.8 INCH EMT CONDUIT USED ON 1.09 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 1.8 INCH EMT CONDUIT USED ON 1.09 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 260BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
260BST
Rigid/EMT Conduit Connector 260BST
ZINC PLATED STEEL MATERIAL 1.8 INCH EMT CONDUIT USED ON 1.09 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 1.8 INCH
  • EMT CONDUIT USED ON
  • 1.09 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 260BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details