Producto Electric Corp. Armored Cable/Flex Conduit Connector 230

Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL 3.68 INCH SQUEEZE INSTALLATION 5 STANDARD PACKAGE 3 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE MALLEABLE IRON MATERIAL 3.68 INCH SQUEEZE INSTALLATION 5 STANDARD PACKAGE 3 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 230 - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
230
Armored Cable/Flex Conduit Connector 230
STRAIGHT TYPE MALLEABLE IRON MATERIAL 3.68 INCH SQUEEZE INSTALLATION 5 STANDARD PACKAGE 3 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • MALLEABLE IRON MATERIAL
  • 3.68 INCH
  • SQUEEZE INSTALLATION
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • ARMORED CABLE/FLEX CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 230
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 619991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details